The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability across -40°C to +105°C, designed for high-reliability telecom, wireless, networking, GNSS, and audio/video applications. It is housed in a 5.0 mm x 3.2 mm package and supports LVCMOS or clipped sinewave output. On-chip regulators eliminate the need for external LDOs. The device offers TCXO, VCTCXO, and DCTCXO configurations, with the DCTCXO variant enabling I2C digital frequency control and 5 ppt resolution. Supply voltage options are 2.5 V, 2.8 V, 3.0 V, and 3.3 V. It is RoHS and REACH compliant, and Pb-free, Halogen-free, and Antimony-free.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156ACCFD-33E0-32.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 32 MHz |