The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, wireless, networking, industrial, precision GNSS, and audio/video applications. It is housed in a 5.0 mm x 3.2 mm package and operates from -40°C to +105°C. The device features on-chip regulators that eliminate the need for an external LDO, offers LVCMOS output, and supports a 3.0 V supply voltage. It is RoHS and REACH compliant, and resistant to shock, vibration, and electromagnetic interference.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AC-FA-30E0-1.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 1 MHz |