The SiT5155 is a ±0.5 ppm MEMS Super-TCXO designed for GNSS/GPS precision timing applications, housed in a 5.0 mm x 3.2 mm package. It operates across -40°C to +105°C, delivers ±15 ppb/°C typical frequency slope, and supports LVCMOS output at 10.000000 MHz with a 3.3 V supply. Integrated on-chip regulators eliminate the need for an external LDO, and the device resists vibration, shock, and electromagnetic interference. Digital frequency pulling via I2C is not enabled in this configuration, which uses output enable control on pin 1. It is RoHS and REACH compliant, with no activity dips or micro jumps.
±0.5 ppm Super-TCXO for GNSS/GPS
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5155AICFK-33E0-10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |