The SiT5155 is a ±0.5 ppm MEMS Super-TCXO designed for GNSS/GPS precision timing applications, housed in a 5.0 mm x 3.2 mm package. It operates across -40°C to +105°C with frequency stability of ±0.5 ppm, a typical frequency slope of ±15 ppb/°C, and supports 2.8 V supply voltage with LVCMOS output at 26.000000 MHz. The device integrates on-chip regulators to eliminate external LDOs, resists shock, vibration, and board bending, and features no activity dips or micro jumps. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
±0.5 ppm Super-TCXO for GNSS/GPS
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5155AICFK-28E0-26.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 26 MHz |