The SiT5155 is a ±0.5 ppm MEMS Super-TCXO designed for high-reliability GNSS and GPS timing applications. It operates over a temperature range of -40°C to +105°C with frequency stability of ±0.5 ppm and a typical frequency slope of ±15 ppb/°C. The device is housed in a 5.0 mm × 3.2 mm package and offers LVCMOS or clipped sinewave output with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. On-chip regulators eliminate the need for external LDOs. It features digital frequency pulling via I2C with a pull range up to ±3200 ppm and a resolution down to 5 ppt. The part is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
±0.5 ppm Super-TCXO for GNSS/GPS
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5155AECFK-33N0-16.368000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 16.37 MHz |