The SiT5155 is a ±0.5 ppm MEMS Super-TCXO designed for GNSS/GPS precision timing applications, housed in a 5.0 mm × 3.2 mm package with LVCMOS output, operating from -40°C to +105°C, and featuring on-chip regulators to eliminate the need for an external LDO. The device supports a 25.000000 MHz frequency, offers digital frequency pulling via I2C with up to ±3200 ppm range, and complies with RoHS and REACH standards.
±0.5 ppm Super-TCXO for GNSS/GPS
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5155AECFK-33E0-25.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |