The SiT5155 is a ±0.5 ppm MEMS Super-TCXO designed for high-reliability GNSS and precision timing applications. It is housed in a 5.0 mm × 3.2 mm package and operates across a temperature range of -40°C to +105°C. The device supports 2.5 V, 2.8 V, 3.0 V, and 3.3 V supply voltages, with LVCMOS or clipped sinewave output options. It integrates on-chip regulators to eliminate the need for external LDOs and offers digital frequency pulling via I2C with a pull range up to ±3200 ppm. The part is RoHS and REACH compliant, and features no activity dips or micro jumps. It is resistant to shock, vibration, and board bending.
±0.5 ppm Super-TCXO for GNSS/GPS
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5155AECFK-30E0-20.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 20 MHz |