The SiT5155 is a ±0.5 ppm MEMS Super-TCXO designed for GNSS/GPS precision timing applications, housed in a 5.0 mm × 3.2 mm package. It operates over -40°C to +105°C with frequency stability of ±0.5 ppm across temperature and a typical frequency slope of ±15 ppb/°C. The device integrates on-chip regulators to eliminate external LDOs, supports LVCMOS or clipped sine wave output, and operates at 2.8 V ±10%. This variant is a VCTCXO with a 25 MHz output frequency and analog voltage control for frequency tuning. It resists shock, vibration, board bending, and electromagnetic interference, with no activity dips or micro jumps. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
±0.5 ppm Super-TCXO for GNSS/GPS
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5155AECFK-28VT-25.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |