The SiT5155 is a ±0.5 ppm MEMS Super-TCXO designed for high-reliability GNSS and GPS timing applications, housed in a 5.0 mm x 3.2 mm package. It operates from -40°C to +105°C with ±0.5 ppm frequency stability across temperature and a typical frequency slope of ±15 ppb/°C. The device supports a 2.5 V supply voltage and provides a clipped sinewave output at 26.000000 MHz, with analog frequency tuning via a control voltage (VCTCXO mode). On-chip regulators eliminate the need for an external LDO, and the part resists environmental stressors including vibration, shock, and electromagnetic interference. It is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.
±0.5 ppm Super-TCXO for GNSS/GPS
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5155AECFK-25VT-26.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 26 MHz |