The SiT5155 is a ±0.5 ppm MEMS Super-TCXO designed for precision GNSS and timing applications, housed in a 5.0 mm x 3.2 mm package. It operates across -40°C to +105°C with digital frequency control via I2C, offering a pull range up to ±3200 ppm and resolution down to 5 ppt. The device supports LVCMOS or clipped sinewave outputs, supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and integrates on-chip regulators to eliminate the need for external LDOs. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.
±0.5 ppm Super-TCXO for GNSS/GPS
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5155AE-FK033JT-20.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 20 MHz |