The SiT5155 is a ±0.5 ppm MEMS Super-TCXO designed for GNSS/GPS precision timing applications, housed in a 5.0 mm × 3.2 mm package. It operates across -40°C to +105°C with frequency stability of ±0.5 ppm over temperature and a typical frequency slope of ±15 ppb/°C. The device supports LVCMOS or clipped sinewave output and operates at supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. On-chip regulators eliminate the need for an external LDO. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending. The specific variant SiT5155AE-FK-33E0-26
±0.5 ppm Super-TCXO for GNSS/GPS
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5155AE-FK-33E0-26.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 26 MHz |