The SiT5155 is a ±0.5 ppm MEMS Super-TCXO designed for GNSS/GPS precision timing applications, packaged in a 5.0 mm × 3.2 mm footprint with an LVCMOS output and operating across -40°C to +105°C. It features on-chip power regulators eliminating the need for an external LDO, avoids activity dips and micro jumps, and resists shock, vibration, and board bending. The device supports digital frequency pulling via I2C with a pull range up to ±3200 ppm and a resolution as fine as 5 ppt. It operates at 3.3 V supply voltage and is RoHS and REACH compliant.
±0.5 ppm Super-TCXO for GNSS/GPS
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5155AE-FK-33E0-25.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |