The SiT5155 is a ±0.5 ppm MEMS Super-TCXO designed for high-reliability GNSS and GPS timing applications. It operates over a temperature range of -40°C to +105°C with ±0.5 ppm frequency stability and a typical frequency slope of ±15 ppb/°C. The device is available in a 5.0 mm × 3.2 mm package with LVCMOS or clipped sinewave output, supports supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and integrates on-chip regulators to eliminate the need for an external LDO. It is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free. The specific variant SiT5155ACCFK-33VT-10
±0.5 ppm Super-TCXO for GNSS/GPS
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5155ACCFK-33VT-10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |