The SiT5147 is a 60 MHz to 220 MHz MEMS Super-TCXO with ±0.5 to ±2.5 ppm frequency stability, packaged in a 5.0 mm × 3.2 mm case. It operates from -40°C to +105°C, features LVCMOS output, and integrates on-chip regulators to eliminate the need for external LDOs. The device supports three configurations: TCXO, VCTCXO, and DCTCXO with I²C digital frequency pulling up to ±3200 ppm at 5 ppt resolution. It has ultra-low acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g, and is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5147AI-FD-33VTB100.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |