The SiT5147 is a 60 MHz to 220 MHz MEMS Super-TCXO in a 5.0 mm × 3.2 mm package, designed for high-reliability applications requiring superior dynamic stability under vibration, shock, and temperature perturbations. It offers ±0.5 ppm frequency stability across temperature, operates from -40°C to +105°C, and integrates on-chip regulators to eliminate external LDOs. The device supports LVCMOS output at 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages and provides digital frequency pulling via I2C with 5 ppt resolution and up to ±3200 ppm pull range. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to board bending and electromagnetic interference.
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5147AE-FD-33E0B100.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |