The SiT5147 is a 60 MHz to 220 MHz MEMS Super-TCXO in a 5.0 mm × 3.2 mm package, delivering frequency stability of ±0.5 ppm to ±2.5 ppm across the -40°C to +105°C operating range. It features Ultra-low g-sensitivity of 0.1 ppb/g, on-chip power regulators eliminating the need for external LDOs, and LVCMOS output. The device supports digital frequency pulling via I2C with 5 ppt resolution and a pull range up to ±3200 ppm, and is factory programmable for frequency, voltage, and pull range. It is RoHS and REACH compliant, with lead-free, halogen-free, and antimony-free construction.
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5147AE-FA-33N0A124.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 124 MHz |