The SiT5147 is a 60 MHz to 220 MHz MEMS Super-TCXO with ±0.5 to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, wireless, and GNSS systems. It operates from -40°C to +105°C and features a 5.0 mm × 3.2 mm package with LVCMOS output. The device includes on-chip regulators to eliminate external LDOs and offers ultra-low acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g. Configurations include TCXO, VCTCXO, and DCTCXO with I²C digital frequency control, supporting up to ±3200 ppm pull range at 5 ppt resolution. It is rated for 2.5 V, 2.8 V, 3.0 V, and 3.3 V supply voltages and is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5147AE-FA-33N0A120.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 120 MHz |