The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO in a 5.0 mm × 3.2 mm package, designed for high-reliability applications requiring exceptional timing stability under environmental stress. It features ±0.5 ppm frequency stability across temperature, acceleration sensitivity of 0.009 ppb/g, and operates from -40°C to +105°C. The device integrates on-chip regulators to eliminate the need for an external LDO, supports LVCMOS output, and offers supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. The specific part SiT5146ALCFK-33E0A25
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5146ALCFK-33E0A25.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |