The SiT5146 is a 1 MHz to 60 MHz, ±0.5 to ±2.5 ppm MEMS Super-TCXO in a 5.0 mm × 3.2 mm package, designed for high-reliability applications requiring exceptional stability under vibration, shock, and temperature stress. It features acceleration sensitivity of 0.009 ppb/g, ±15 ppb/°C typical frequency slope, and operates from -40°C to +105°C. The device integrates on-chip regulators to eliminate external LDOs, supports LVCMOS output, and operates at 3.3 V supply voltage. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to board bending and electromagnetic interference.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5146AL-FA-33N0B32.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 32 MHz |