The SiT5146 is a 5.0 mm × 3.2 mm MEMS Super-TCXO covering 1 MHz to 60 MHz with frequency stability of ±0.5 to ±2.5 ppm. It operates from -40°C to +105°C, with an extended cold option to -55°C, and features acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g. The device includes on-chip regulators to eliminate the need for an external LDO, supports LVCMOS or clipped sinewave output, and operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5146AICFK-33VTA1.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 1 MHz |