The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 to ±2.5 ppm frequency stability, designed for high-reliability applications such as telecom, GNSS, and military communications. It features a 5.0 mm × 3.2 mm package, operates from -40°C to +105°C, and includes on-chip power regulators to eliminate external LDOs. This variant supports LVCMOS output, a 2.8 V supply voltage, and ultra-low acceleration sensitivity of 0.009 ppb/g. It provides digital frequency control via I2C with 5 ppt resolution and a ±10 ppm pull range, using pin A0 as NC for factory-programmed addressing.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5146AICFK-28N0A10.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |