The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 to ±2.5 ppm frequency stability, housed in a 5.0 mm × 3.2 mm package. It features an ultra-low acceleration sensitivity of 0.009 ppb/g, operates across -40°C to +105°C, and includes on-chip regulators to eliminate the need for an external LDO. The device supports LVCMOS output with a 3.3 V supply voltage and offers digital frequency control via I2C with a pull range up to ±50 ppm and 5 ppt resolution. It is RoHS and REACH compliant, and designed for high-reliability applications including precision GNSS, military communications, and industrial systems.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5146AI-FA-33E0B50.000000 |
| Product Name | Super TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 50 MHz |