The SiT5146 is a 1 MHz to 60 MHz ruggedized MEMS Super-TCXO with ±0.5 ppm frequency stability across temperature, designed for high-reliability applications in telecom, wireless, and precision GNSS systems. It operates from -40°C to +105°C and features an ultra-low acceleration sensitivity of 0.009 ppb/g. The device comes in a 5.0 mm × 3.2 mm package with LVCMOS output and a 3.3 V supply voltage. It integrates on-chip regulators to eliminate the need for external LDOs and is RoHS and REACH compliant.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5146AI-FA-33E0A10.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |