The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm frequency stability across temperature, housed in a 5.0 mm × 3.2 mm package. It operates from -40°C to +105°C and features 0.1 ppb/g acceleration sensitivity, on-chip power regulators eliminating the need for an external LDO, and LVCMOS output at 3.3 V supply. The device is RoHS and REACH compliant, with no activity dips or micro jumps, and resistant to shock, vibration, and board bending.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5146AE-FK033ITB60.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 60 MHz |