The SiT5146 is a ruggedized ±0.5 to ±2.5 ppm MEMS Super-TCXO operating from 1 MHz to 60 MHz, designed for high-reliability applications in telecom, wireless, GNSS, and industrial systems. It is packaged in a 5.0 mm × 3.2 mm surface-mount format with LVCMOS or clipped sinewave output options. The device supports a 3.3 V supply voltage and features an integrated VCTCXO configuration with voltage-controlled frequency tuning. It offers ultra-low acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g, stable operation from -40°C to +105°C, and on-chip power regulators that eliminate the need for an external LDO. The part is RoHS and REACH compliant, with no activity dips or micro jumps, and resists shock, vibration, and board bending.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5146AE-FK-33VTB60.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 60 MHz |