SiTime Corporation Ruggedized MHz Super-TCXOs SiT5146AE-FK-33N0B40.000000

Description
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote
Description
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm frequency stability across temperature, housed in a 5.0 mm × 3.2 mm package. It features ultra-low acceleration sensitivity of 0.009 ppb/g, on-chip power regulators eliminating the need for an external LDO, and operates from -40°C to +105°C. The device supports LVCMOS output and a 3.3 V supply voltage, with digital frequency control via I²C for precise tuning. It is RoHS and REACH compliant, resistant to shock, vibration, and board bending, and designed for high-reliability applications in telecom, GNSS, and industrial systems.

Datasheet Summary
Powered by GS/AI

The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm frequency stability across temperature, housed in a 5.0 mm × 3.2 mm package. It features ultra-low acceleration sensitivity of 0.009 ppb/g, on-chip power regulators eliminating the need for an external LDO, and operates from -40°C to +105°C. The device supports LVCMOS output and a 3.3 V supply voltage, with digital frequency control via I²C for precise tuning. It is RoHS and REACH compliant, resistant to shock, vibration, and board bending, and designed for high-reliability applications in telecom, GNSS, and industrial systems.

Suppliers

Company
Product
Description
Supplier Links
Ruggedized MHz Super-TCXOs - SiT5146AE-FK-33N0B40.000000 - SiTime Corporation
Santa Clara, CA, United States
Ruggedized MHz Super-TCXOs
SiT5146AE-FK-33N0B40.000000
Ruggedized MHz Super-TCXOs SiT5146AE-FK-33N0B40.000000
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO

1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5146AE-FK-33N0B40.000000
Product Name Ruggedized MHz Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AC-J5-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-SIT1566AC-JV-XXE-32.768DTR-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 3 ppm
View Details
Oscillators - 1473-31295-2-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-00384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details