The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO in a 5.0 mm × 3.2 mm package, designed for high-reliability applications requiring exceptional dynamic stability under environmental stressors such as vibration, temperature perturbation, and airflow. It offers ±0.5 ppm frequency stability across temperature, an acceleration sensitivity of 0.009 ppb/g, and operates from -40°C to +105°C. The device integrates on-chip regulators to eliminate the need for an external LDO and supports LVCMOS output with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. It is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free. The part number SiT5146AE-FD-33E0B10
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5146AE-FD-33E0B10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |