The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 to ±2.5 ppm frequency stability, housed in a 5.0 mm × 3.2 mm package. It features ultra-low acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g, operates from -40°C to +105°C, and includes on-chip regulators to eliminate external LDOs. This variant has an LVCMOS output, 3.3 V supply voltage, and no frequency pull capability (TCXO mode). It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5146AE-FA-33N0A8.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 8 MHz |