The SiT5001 is a MEMS-based TCXO and VCTCXO offering frequencies from 1 to 80 MHz with stability as low as ±5 ppm, suitable for telecom, networking, and wireless applications. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and features LVCMOS-compatible output with SoftEdge™ EMI reduction. The device operates with supply voltages of 1.8V, 2.5V, 2.8V, 3.0V, or 3.3V, supports voltage control with pull ranges of ±12.5 ppm to ±50 ppm, and exhibits ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It meets MIL-STD-883F and JESD22 standards, is Pb-free, RoHS and REACH compliant, and offers 2 FIT silicon reliability. The part number SIT5001AI-2E-33VB-40
1 to 80 MHz, ±5 ppm (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5001AI-2E-33VB-40.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 40 MHz |