SiTime Corporation TCXOs SiT5001AC-3E-33VB-32.000000

Description
1 to 80 MHz, ±5 ppm (VC)TCXO
Request a Quote
Description
1 to 80 MHz, ±5 ppm (VC)TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5001 is a 1 to 80 MHz MEMS TCXO and VCTCXO with a frequency stability of ±5 ppm over the operating temperature range and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. The device supports LVCMOS output with a SoftEdge™ option for EMI reduction and includes a voltage control option with a pull range of ±12.5 ppm to ±50 ppm. It operates from single supply voltages of 1.8V, 2.5V, 2.8V, 3.0V, or 3.3V and is Pb-free, RoHS, and REACH compliant. The part meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.

Datasheet Summary
Powered by GS/AI

The SiT5001 is a 1 to 80 MHz MEMS TCXO and VCTCXO with a frequency stability of ±5 ppm over the operating temperature range and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. The device supports LVCMOS output with a SoftEdge™ option for EMI reduction and includes a voltage control option with a pull range of ±12.5 ppm to ±50 ppm. It operates from single supply voltages of 1.8V, 2.5V, 2.8V, 3.0V, or 3.3V and is Pb-free, RoHS, and REACH compliant. The part meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.

Suppliers

Company
Product
Description
Supplier Links
TCXOs - SiT5001AC-3E-33VB-32.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 80 MHz, ±5 ppm (VC)TCXO

1 to 80 MHz, ±5 ppm (VC)TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5001AC-3E-33VB-32.000000
Product Name TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AI-J4-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1566AC-JV-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz Oscillators - SiT1532AI-J4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0120.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1200 MHz
Frequency Stability 50 ppm
View Details