The SiT5001 is a MEMS TCXO and VCTCXO offering frequencies from 1 to 80 MHz with initial tolerance of ±1 ppm at 25°C and frequency stability of ±5 ppm over the operating temperature range. It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. The device operates from supply voltages of 1.8V, 2.5V, 2.8V, 3.0V, or 3.3V, with LVCMOS output and optional SoftEdge™ for EMI reduction. Phase jitter is specified at 0.5 ps (12 kHz to 20 MHz), and it features a voltage control pull range of ±12.5 ppm to ±50 ppm. It meets MIL-STD-883F, JESD22, and MSL1 standards, supports operating temperatures from -40°C to +85°C, and is Pb-free, RoHS, and REACH compliant.
1 to 80 MHz, ±5 ppm (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5001AC-2E-33VQ-48.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 48 MHz |