The SiT5000 is a MEMS-based (VC)TCXO offering 27 standard frequencies between 10 MHz and 40 MHz, with frequency stability as low as ±5 ppm over the operating temperature range. It provides a pin-to-pin replacement for quartz-based oscillators in 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device supports LVCMOS output with SoftEdge™ for EMI reduction, operates with supply voltages of 1.8V, 2.5V, 2.8V, 3.0V, or 3.3V, and includes voltage control, standby, and output enable functions. Phase jitter is 0.5 ps (12 kHz to 20 MHz), and reliability is rated at 2 FIT. It is Pb-free, RoHS and REACH compliant, and fully compliant with MIL-STD-883F, JESD22, and MSL1 standards.
Standard Frequency ±5 ppm (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5000AICGE-33E0-40.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 2.5x2.0 |
| Frequency | 40 MHz |