SiTime Corporation TCXOs SiT5000AIC2E-18E0-26.000000

Description
Standard Frequency ±5 ppm (VC)TCXO
Request a Quote
Description
Standard Frequency ±5 ppm (VC)TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5000 is a MEMS (VC)TCXO offering 27 standard frequencies between 10 MHz and 40 MHz, with initial tolerance of ±1.5 ppm and stability over temperature of ±5 ppm. It features LVCMOS output with SoftEdge™ option for EMI reduction, voltage control capability with a pull range of ±12.5 ppm, and operates from 1.71 V to 3.63 V. The device meets ±0.5 ps RMS phase jitter at 12 kHz to 20 MHz integration bandwidth and has 2 FIT reliability. Available in standard 4-pin packages sized 2.5 × 2.0 mm, 3.2 × 2.5 mm, 5.0 × 3.2 mm, or 7.0 × 5.0 mm. It is Pb-free, RoHS and REACH compliant, and qualified to MIL-STD-883F, JESD22, and MSL1 @ 260°C.

Datasheet Summary
Powered by GS/AI

The SiT5000 is a MEMS (VC)TCXO offering 27 standard frequencies between 10 MHz and 40 MHz, with initial tolerance of ±1.5 ppm and stability over temperature of ±5 ppm. It features LVCMOS output with SoftEdge™ option for EMI reduction, voltage control capability with a pull range of ±12.5 ppm, and operates from 1.71 V to 3.63 V. The device meets ±0.5 ps RMS phase jitter at 12 kHz to 20 MHz integration bandwidth and has 2 FIT reliability. Available in standard 4-pin packages sized 2.5 × 2.0 mm, 3.2 × 2.5 mm, 5.0 × 3.2 mm, or 7.0 × 5.0 mm. It is Pb-free, RoHS and REACH compliant, and qualified to MIL-STD-883F, JESD22, and MSL1 @ 260°C.

Suppliers

Company
Product
Description
Supplier Links
TCXOs - SiT5000AIC2E-18E0-26.000000 - SiTime Corporation
Santa Clara, CA, United States
Standard Frequency ±5 ppm (VC)TCXO

Standard Frequency ±5 ppm (VC)TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5000AIC2E-18E0-26.000000
Product Name TCXOs
Oscillator Type TCXO
Package / Form Factor 3.2x2.5
Frequency 26 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0242.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2420 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534AI-J4-DCC-00.032 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.20E-5 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0308.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3080 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532A-J4-0004 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details