SiTime Corporation TCXOs SIT5000AI-8E-33N0-10.000000

Description
Standard Frequency ±5 ppm (VC)TCXO
Request a Quote Datasheet
Description
Standard Frequency ±5 ppm (VC)TCXO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TCXOs - SIT5000AI-8E-33N0-10.000000 - SiTime Corporation
Santa Clara, CA, United States
Standard Frequency ±5 ppm (VC)TCXO

Standard Frequency ±5 ppm (VC)TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT5000AI-8E-33N0-10.000000
Product Name TCXOs
Oscillator Type TCXO
Package / Form Factor 7.0x5.0
Frequency 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0050.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0500 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-8.192 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1552AI-J1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - SIT1532AC-J5-DCC-32.768E - 895131-SIT1532AC-J5-DCC-32.768E - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
3 suppliers