SiTime Corporation TCXOs SiT5000AI-8E-33E0-40.000000

Description
Standard Frequency ±5 ppm (VC)TCXO
Request a Quote
Description
Standard Frequency ±5 ppm (VC)TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5000 is a MEMS (VC)TCXO providing 27 standard frequencies between 10 MHz and 40 MHz, designed as a pin-to-pin replacement for quartz-based (VC)TCXOs. It supports LVCMOS output with a SoftEdge™ option for EMI reduction and offers frequency stability as low as ±5 ppm over the operating temperature range. The device operates from 1.71 V to 3.63 V, with supply current of 29-33 mA depending on voltage and load. Phase jitter is 0.5 ps (12 kHz to 20 MHz), and it is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C standards, with 2 FIT reliability and RoHs and REACH compliance.

Datasheet Summary
Powered by GS/AI

The SiT5000 is a MEMS (VC)TCXO providing 27 standard frequencies between 10 MHz and 40 MHz, designed as a pin-to-pin replacement for quartz-based (VC)TCXOs. It supports LVCMOS output with a SoftEdge™ option for EMI reduction and offers frequency stability as low as ±5 ppm over the operating temperature range. The device operates from 1.71 V to 3.63 V, with supply current of 29-33 mA depending on voltage and load. Phase jitter is 0.5 ps (12 kHz to 20 MHz), and it is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C standards, with 2 FIT reliability and RoHs and REACH compliance.

Suppliers

Company
Product
Description
Supplier Links
TCXOs - SiT5000AI-8E-33E0-40.000000 - SiTime Corporation
Santa Clara, CA, United States
Standard Frequency ±5 ppm (VC)TCXO

Standard Frequency ±5 ppm (VC)TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5000AI-8E-33E0-40.000000
Product Name TCXOs
Oscillator Type TCXO
Package / Form Factor 7.0x5.0
Frequency 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Crystals, Oscillators, Resonators - Oscillators - 1000849-SIT1532AI-J4-DCC-32.768E - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency 0.0328 MHz
View Details
4 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0001.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-3 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.004 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-6 MHz
Frequency Stability 75 ppm
View Details