SiTime Corporation TCXOs SiT5000AC-8E-33N0-16.000000

Description
Standard Frequency ±5 ppm (VC)TCXO
Request a Quote
Description
Standard Frequency ±5 ppm (VC)TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5000 is a standard frequency MEMS (VC)TCXO offering 27 fixed frequencies between 10 MHz and 40 MHz, designed as a pin-to-pin replacement for quartz-based oscillators. It is available in four standard 4-pin package sizes: 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over an extended commercial temperature range of -20°C to +70°C or industrial range of -40°C to +85°C, with frequency stability of ±5 ppm over temperature and initial tolerance of ±1.5 ppm. Output is LVCMOS-compatible with a SoftEdge™ option for EMI reduction, and supply voltage options include 1.8V, 2.5V, 2.8V, 3.0V, and 3.3V. Phase jitter is 0.5 ps (12 kHz to 20 MHz), and reliability is rated at 2 FIT. The device is Pb-free, RoHS, and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT5000 is a standard frequency MEMS (VC)TCXO offering 27 fixed frequencies between 10 MHz and 40 MHz, designed as a pin-to-pin replacement for quartz-based oscillators. It is available in four standard 4-pin package sizes: 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over an extended commercial temperature range of -20°C to +70°C or industrial range of -40°C to +85°C, with frequency stability of ±5 ppm over temperature and initial tolerance of ±1.5 ppm. Output is LVCMOS-compatible with a SoftEdge™ option for EMI reduction, and supply voltage options include 1.8V, 2.5V, 2.8V, 3.0V, and 3.3V. Phase jitter is 0.5 ps (12 kHz to 20 MHz), and reliability is rated at 2 FIT. The device is Pb-free, RoHS, and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
TCXOs - SiT5000AC-8E-33N0-16.000000 - SiTime Corporation
Santa Clara, CA, United States
Standard Frequency ±5 ppm (VC)TCXO

Standard Frequency ±5 ppm (VC)TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5000AC-8E-33N0-16.000000
Product Name TCXOs
Oscillator Type TCXO
Package / Form Factor 7.0x5.0
Frequency 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AI-J4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1532A-J5-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-DCC-8.192 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details