SiTime Corporation TCXOs SiT5000AC-8E-33E0-25.000000

Description
Standard Frequency ±5 ppm (VC)TCXO
Request a Quote
Description
Standard Frequency ±5 ppm (VC)TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5000 is a MEMS (VC)TCXO offering 27 standard frequencies between 10 MHz and 40 MHz, with frequency stability as low as ±5 ppm and low phase jitter of 0.5 ps (12 kHz to 20 MHz). It features LVCMOS-compatible output with a SoftEdge™ option for EMI reduction, and supports voltage control, standby, and output enable modes. The part is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Operating temperature ranges are -20°C to +70°C (Extended Commercial) or -40°C to +85°C (Industrial). Supply voltage options include 1.8V, 2.5V, 2.8V, 3.0V, and 3.3V. It is Pb-free, RoHS and REACH compliant, with 2 FIT reliability and 100% pin-to-pin compatibility with quartz-based (VC)TCXOs.

Datasheet Summary
Powered by GS/AI

The SiT5000 is a MEMS (VC)TCXO offering 27 standard frequencies between 10 MHz and 40 MHz, with frequency stability as low as ±5 ppm and low phase jitter of 0.5 ps (12 kHz to 20 MHz). It features LVCMOS-compatible output with a SoftEdge™ option for EMI reduction, and supports voltage control, standby, and output enable modes. The part is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Operating temperature ranges are -20°C to +70°C (Extended Commercial) or -40°C to +85°C (Industrial). Supply voltage options include 1.8V, 2.5V, 2.8V, 3.0V, and 3.3V. It is Pb-free, RoHS and REACH compliant, with 2 FIT reliability and 100% pin-to-pin compatibility with quartz-based (VC)TCXOs.

Suppliers

Company
Product
Description
Supplier Links
TCXOs - SiT5000AC-8E-33E0-25.000000 - SiTime Corporation
Santa Clara, CA, United States
Standard Frequency ±5 ppm (VC)TCXO

Standard Frequency ±5 ppm (VC)TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5000AC-8E-33E0-25.000000
Product Name TCXOs
Oscillator Type TCXO
Package / Form Factor 7.0x5.0
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1552AI-JE-DCC-32.768S-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Integrated Circuits (ICs) - Crystals/Oscillators/Resonators - Pre-programmed Oscillators - 1N3330 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
32 kHz TCXOs - SIT1552AI-JE-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details