SiTime Corporation TCXOs SiT5000AC-2E-18E0-20.000000

Description
Standard Frequency ±5 ppm (VC)TCXO
Request a Quote
Description
Standard Frequency ±5 ppm (VC)TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5000 is a MEMS (VC)TCXO offering 27 standard frequencies between 10 MHz and 40 MHz, with a 20.000000 MHz variant included. It provides frequency stability of ±5 ppm over the operating temperature range, initial tolerance of ±1.5 ppm, and phase jitter of 0.5 ps (12 kHz to 20 MHz). The device supports LVCMOS output with SoftEdge™ option for EMI reduction and operates on supply voltages including 1.8V. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The part is Pb-free, RoHS and REACH compliant, with a reliability rating of 2 FIT. Operating temperature ranges are -20°C to +70°C for extended commercial and -40°C to +85°C for industrial. Control voltage pull range is ±12.5 ppm with positive slope and 8 kHz -3dB bandwidth. Startup time is 10 ms, and standby current is 10 µA at 1.8V.

Datasheet Summary
Powered by GS/AI

The SiT5000 is a MEMS (VC)TCXO offering 27 standard frequencies between 10 MHz and 40 MHz, with a 20.000000 MHz variant included. It provides frequency stability of ±5 ppm over the operating temperature range, initial tolerance of ±1.5 ppm, and phase jitter of 0.5 ps (12 kHz to 20 MHz). The device supports LVCMOS output with SoftEdge™ option for EMI reduction and operates on supply voltages including 1.8V. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The part is Pb-free, RoHS and REACH compliant, with a reliability rating of 2 FIT. Operating temperature ranges are -20°C to +70°C for extended commercial and -40°C to +85°C for industrial. Control voltage pull range is ±12.5 ppm with positive slope and 8 kHz -3dB bandwidth. Startup time is 10 ms, and standby current is 10 µA at 1.8V.

Suppliers

Company
Product
Description
Supplier Links
TCXOs - SiT5000AC-2E-18E0-20.000000 - SiTime Corporation
Santa Clara, CA, United States
Standard Frequency ±5 ppm (VC)TCXO

Standard Frequency ±5 ppm (VC)TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5000AC-2E-18E0-20.000000
Product Name TCXOs
Oscillator Type TCXO
Package / Form Factor 3.2x2.5
Frequency 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-25E-0037.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-00.004 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-6 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0040.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0400 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533A-H4-0002 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details