The SiT3922 is a digitally controlled differential oscillator (DCXO) generating frequencies between 220 MHz and 625 MHz, designed for telecom, networking, and high-precision instrumentation applications. It is available in industry-standard packages of 3.2 mm x 2.5 mm, 5.0 mm x 3.2 mm, and 7.0 mm x 5.0 mm. The device offers programmable pull ranges of ±25 to ±1600 ppm with linearity better than 1%, and exhibits less than 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. Operating temperature ranges are -40 °C to +85 °C for industrial and -20 °C to +70 °C for extended commercial use. Output formats include LVPECL and LVDS with supply voltages of 2.5 V or 3.3 V. The oscillator meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards.
220 to 625 MHz, Differential Digitally-controlled
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3922AC-1BF-33NB625.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 625 MHz |
| Frequency Stability | 10 ppm |