1 to 220 MHz, Differential Digitally-controlled
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3921AI-2C2-33NH60.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 60 MHz |
| Frequency Stability | 25 ppm |