The SiT3921 is a digitally controlled differential oscillator (DCXO) offering output frequencies from 1 MHz to 220 MHz with factory-programmable
1 to 220 MHz, Differential Digitally-controlled
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT3921AC-2C2-33NX50.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 50 MHz |
| Frequency Stability | 25 ppm |