SiTime Corporation Digitally Controlled Oscillators SiT3907AI-D3-33NZ-100.000000

Description
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled XO
Request a Quote
Description
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3907 is a high-precision digitally controlled oscillator (DCXO) offering programmable output frequencies from 1 MHz to 220 MHz with selectable pull ranges up to ±1600 PPM. It supports three industry-standard packages: 3.2 mm × 2.5 mm (4-pin), 5.0 mm × 3.2 mm (6-pin), and 7.0 mm × 5.0 mm (6-pin). The device operates with supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, and maintains frequency stability of ±25 PPM over the industrial temperature range of -40 °C to +85 °C. It features a tri-level digital programming pin for dynamic frequency control, low RMS phase jitter of ≤1 ps, and a typical current consumption of 31 to 34 mA. The part meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards with an aging rate of ±5 PPM over 10 years.

Datasheet Summary
Powered by GS/AI

The SiT3907 is a high-precision digitally controlled oscillator (DCXO) offering programmable output frequencies from 1 MHz to 220 MHz with selectable pull ranges up to ±1600 PPM. It supports three industry-standard packages: 3.2 mm × 2.5 mm (4-pin), 5.0 mm × 3.2 mm (6-pin), and 7.0 mm × 5.0 mm (6-pin). The device operates with supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, and maintains frequency stability of ±25 PPM over the industrial temperature range of -40 °C to +85 °C. It features a tri-level digital programming pin for dynamic frequency control, low RMS phase jitter of ≤1 ps, and a typical current consumption of 31 to 34 mA. The part meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards with an aging rate of ±5 PPM over 10 years.

Suppliers

Company
Product
Description
Supplier Links
Digitally Controlled Oscillators - SiT3907AI-D3-33NZ-100.000000 - SiTime Corporation
Santa Clara, CA, United States
Digitally Controlled Oscillators
SiT3907AI-D3-33NZ-100.000000
Digitally Controlled Oscillators SiT3907AI-D3-33NZ-100.000000
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled XO

1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3907AI-D3-33NZ-100.000000
Product Name Digitally Controlled Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1534AC-J5-D14-00.001ETR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0225.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2250 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534ACPJ5-AA3-00.002 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-6 MHz
Frequency Stability 75 ppm
View Details