The SiT3907 is a high-precision digitally controlled oscillator (DCXO) offering output frequencies from 1 MHz to 220 MHz with programmable pull ranges up to ±1600 PPM. It is available in three industry-standard packages: 3.2 mm × 2.5 mm (4-pin), 5.0 mm × 3.2 mm (6-pin), and 7.0 mm × 5.0 mm (6-pin). This variant operates in the industrial temperature range of -40°C to +85°C, features a 3.3 V supply voltage, and uses a 6-pin package with a no-connect pin on pin 2. It supports LVCMOS/LVTTL output logic, has a typical current consumption of 34 mA at 100 MHz, and provides RMS phase jitter as low as 1 ps. The device includes a 1-pin tri-level serial interface for frequency control, with no output interruption during updates. Linearity is guaranteed at ≤0.01%, and aging is ±5 PPM over 10 years.
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3907AI-2F-33NH-25.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |