SiTime Corporation Oscillators SIT3907AI-2F-18NH-50.000000Y

Description
50MHz DCXO LVCMOS, LVTTL Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet
Description
50MHz DCXO LVCMOS, LVTTL Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT3907AI-2F-18NH-50.000000Y-ND - DigiKey
Thief River Falls, MN, United States
50MHz DCXO LVCMOS, LVTTL Oscillator 1.8V 4-SMD, No Lead

50MHz DCXO LVCMOS, LVTTL Oscillator 1.8V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number SIT3907AI-2F-18NH-50.000000Y-ND
Product Name Oscillators
Oscillator Type DCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2XF23LXI625T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
Oscillators - XC236-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM555CMMX/NOPB - 137705-LM555CMMX/NOPB - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-VSSOP
Frequency 0.1000 MHz
View Details
3 suppliers