ECS Inc. International Surface Mount Oscillators ECS-2018-480-BN

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-2018 is a subminiature SMD clock oscillator designed for high-density applications, operating at 1.8V with a 2.5 x 2.0 mm footprint. It supports frequency ranges from 0.750 to 50.000 MHz and offers frequency stability options of ±100 ppm (A), ±50 ppm (B), or ±25 ppm (C). The standard operating temperature range is -10 to +70°C, with an extended option (-40 to +85°C) available. Input current varies by frequency: 2.5 mA up to 30.000 MHz, 3.0 mA up to 40.000 MHz, and 3.5 mA up to 50.000 MHz. Output is HCMOS with a 15 pF load, rise and fall times of 10 ns, and output levels at 10% and 90% VDD. Stand-by current is 10 μA when pin 1 is at VIL. The package is ceramic-based with AuSn sealing and gold/nickel-plated tungsten terminals, and it is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The ECS-2018 is a subminiature SMD clock oscillator designed for high-density applications, operating at 1.8V with a 2.5 x 2.0 mm footprint. It supports frequency ranges from 0.750 to 50.000 MHz and offers frequency stability options of ±100 ppm (A), ±50 ppm (B), or ±25 ppm (C). The standard operating temperature range is -10 to +70°C, with an extended option (-40 to +85°C) available. Input current varies by frequency: 2.5 mA up to 30.000 MHz, 3.0 mA up to 40.000 MHz, and 3.5 mA up to 50.000 MHz. Output is HCMOS with a 15 pF load, rise and fall times of 10 ns, and output levels at 10% and 90% VDD. Stand-by current is 10 μA when pin 1 is at VIL. The package is ceramic-based with AuSn sealing and gold/nickel-plated tungsten terminals, and it is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECS-2018-480-BN - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECS-2018-480-BN
Surface Mount Oscillators ECS-2018-480-BN
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - XC1415CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1415CT-ND
Oscillators XC1415CT-ND
48MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

48MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XC1415TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1415TR-ND
Oscillators XC1415TR-ND
48MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

48MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XC1415DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1415DKR-ND
Oscillators XC1415DKR-ND
48MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

48MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECS-2018-480-BN XC1415CT-ND
Product Name Surface Mount Oscillators Oscillators
Oscillator Type XO XO
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Features / Standards RoHS Lead-Free
Frequency 48 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-9775-48.000-DN-TR - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Crystals - ECS-120-S-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Surface Mount Oscillators - ECOC-2522-10.000-3HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 10 MHz
View Details
3 suppliers
Surface Mount Oscillators - ECS-2033-080-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
5 suppliers