The SiT3907 is a high-precision digitally controlled oscillator (DCXO) generating output frequencies from 1 MHz to 220 MHz with programmable pull ranges up to ±1600 PPM. It is available in three industry-standard packages: 3.2 mm × 2.5 mm (4-pin), 5.0 mm × 3.2 mm (6-pin), and 7.0 mm × 5.0 mm (6-pin). This variant uses a 6-pin, 5.0 mm × 3.2 mm package with a no-connect on pin 2. Operating supply voltages are 1.8 V, 2.5 V, 2.8 V, or 3.3 V. Frequency stability is ±25 PPM over -40 °C to +85 °C, with aging of ±5 PPM over 10 years. It supports a 1-pin tri-level serial interface for dynamic frequency control, with update rates up to 25 kU/s. Output is LVCMOS/LVTTL compatible, with RMS period jitter ≤ 2 ps at 20 MHz and phase jitter ≤ 1 ps. It meets MIL-STD-883F, JESD22, and MSL1 standards.
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3907AC-CF-25NZ-40.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |