The SiT3907 is a high precision digitally controlled oscillator (DCXO) with programmable frequencies from 1 MHz to 220 MHz and a maximum pull range of ±1600 ppm. It is available in three packages: 3.2 mm x 2.5 mm (4-pin), 5.0 mm x 3.2 mm (6-pin), and 7.0 mm x 5.0 mm (6-pin). Output is LVCMOS/LVTTL-compati
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3907AC-2F-33NM-32.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |