The SiT3907 is a high precision digitally controlled oscillator (DCXO) generating 1 MHz to 220 MHz with a programmable pull range up to ±1600 PPM. It offers LVCMOS/LVTTL output in three packages: 3.2 mm × 2.5 mm (4-pin), 5.0 mm × 3.2 mm (6-pin), and 7.0 mm × 5.0 mm (6-pin). This variant uses the 3.2 mm × 2.5 mm 4-pin package, 3.3 V supply, and ±10 PPM frequency stability. Operating temperature ranges from -20°C to +70°C (commercial) or -40°C to +85°C (industrial). Aging is ±5 PPM over 10 years. Frequency updates occur via a 1-pin serial interface without interrupting the output. Output drive strength is configurable to reduce EMI. RMS period jitter is ≤2 ps at 20 MHz. It meets MIL-STD-883F, JESD22, and MSL1 environmental standards.
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3907AC-2F-33NM-10.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |