SiTime Corporation Digitally Controlled Oscillators SIT3907AC-22-33NB-16.000000

Description
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled XO
Request a Quote
Description
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3907 is a high-precision digitally controlled oscillator (DCXO) supporting frequencies from 1 to 220 MHz with programmable pull ranges up to ±1600 ppm and frequency stability of ±25 ppm. It operates at supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, with aging of ±5 ppm over 10 years. LVCMOS/LVTTL outputs feature programmable drive strength to reduce EMI, and frequency updates occur without output interruption via a single-pin digital interface. Package options include 3.2 mm × 2.5 mm (4-pin), 5.0 mm × 3.2 mm (6-pin), and 7.0 mm × 5.0 mm (6-pin). It functions over industrial temperatures from -40 to +85 °C, requires a 0.1 µF VDD-GND decoupling capacitor, and meets MIL-STD-883F, JESD22, and MSL1 environmental standards.

Datasheet Summary
Powered by GS/AI

The SiT3907 is a high-precision digitally controlled oscillator (DCXO) supporting frequencies from 1 to 220 MHz with programmable pull ranges up to ±1600 ppm and frequency stability of ±25 ppm. It operates at supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, with aging of ±5 ppm over 10 years. LVCMOS/LVTTL outputs feature programmable drive strength to reduce EMI, and frequency updates occur without output interruption via a single-pin digital interface. Package options include 3.2 mm × 2.5 mm (4-pin), 5.0 mm × 3.2 mm (6-pin), and 7.0 mm × 5.0 mm (6-pin). It functions over industrial temperatures from -40 to +85 °C, requires a 0.1 µF VDD-GND decoupling capacitor, and meets MIL-STD-883F, JESD22, and MSL1 environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Digitally Controlled Oscillators - SIT3907AC-22-33NB-16.000000 - SiTime Corporation
Santa Clara, CA, United States
Digitally Controlled Oscillators
SIT3907AC-22-33NB-16.000000
Digitally Controlled Oscillators SIT3907AC-22-33NB-16.000000
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled XO

1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT3907AC-22-33NB-16.000000
Product Name Digitally Controlled Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-18E-0002.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-J1-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz Oscillators - SiT1533A-H4-0002 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0400.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details