80 MHz to 220 MHz MEMS voltage-controlled oscillator with LVCMOS/LVTTL output, available in 2.5 mm x 2.0 mm, 3.2 mm x 2.5 mm, 5.0 mm x 3.2 mm, or 7.0 mm x 5.0 mm packages, with frequency stability of ±10 ppm, pull range options from ±25 ppm to ±1600 ppm, industrial or extended commercial temperature ranges, and RoHS and REACH compliance. The device supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, with typical current consumption of 30 mA to 36 mA depending on voltage and frequency. Input control voltage range is 0.1 V to 1.7 V, 2.4 V, 2.7 V, or 3.2 V depending on supply voltage, with input impedance of 100 kΩ and capacitance of 5 pF. Jitter is ≤2 ps RMS for 156.25 MHz operation. Pin configuration varies by package size, with 4-pin and 6-pin options provided.
80 MHz to 220 MHz MEMS VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3809AI-D2-33NB-100.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |